Littelfuse, Inc. SMD 16V 250mA Circuit Protection Fuse 1206L025YR

Description
PTC Resettable Fuse, 16V, 250mA, 1206 SMD Product overview: 1206L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 16V, 250mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L025YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 16V, 250mA, 1206 SMD Product overview: 1206L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 16V, 250mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L025YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 250mA Circuit Protection Fuse
150-1206L025YR
SMD 16V 250mA Circuit Protection Fuse 150-1206L025YR
PTC Resettable Fuse, 16V, 250mA, 1206 SMD Product overview: 1206L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 16V, 250mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L025YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 16V, 250mA, 1206 SMD Product overview: 1206L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 16V, 250mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L025YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Resettable, 16V, 250Ma, 1206; Pptc Case Style Littelfuse - 05M2301 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 16V, 250Ma, 1206; Pptc Case Style Littelfuse
05M2301
Fuse, Ptc Resettable, 16V, 250Ma, 1206; Pptc Case Style Littelfuse 05M2301
FUSE, PTC RESETTABLE, 16V, 250mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:16VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:0.08s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 16V, 250mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:16VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:0.08s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 16V, 250Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 28X2634 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 16V, 250Ma, 1206, Full Reel; Pptc Case Style Littelfuse
28X2634
Fuse, Ptc Resettable, 16V, 250Ma, 1206, Full Reel; Pptc Case Style Littelfuse 28X2634
FUSE, PTC RESETTABLE, 16V, 250mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:16VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:0.08s; Resistance:1.4ohm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 16V, 250mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:16VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:0.08s; Resistance:1.4ohm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable, 1206, 16V, 250Ma; Thermistor Mounting Littelfuse - 25R5643 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, 1206, 16V, 250Ma; Thermistor Mounting Littelfuse
25R5643
Fuse, Resettable, 1206, 16V, 250Ma; Thermistor Mounting Littelfuse 25R5643
FUSE, RESETTABLE, 1206, 16V, 250MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE, 1206, 16V, 250MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L025YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L025YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L025YR
16V 250mA 100A 500mA 1206 Resettable Fuses ROHS

16V 250mA 100A 500mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L025YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L025YR
Circuit Protection - PTC Resettable Fuses 1206L025YR
PTC RESET FUSE 16V 250MA 1206

PTC RESET FUSE 16V 250MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L025YR 05M2301 25R5643 1206L025YR 1206L025YR
Product Name SMD 16V 250mA Circuit Protection Fuse Fuse, Ptc Resettable, 16V, 250Ma, 1206; Pptc Case Style Littelfuse Fuse, Resettable, 1206, 16V, 250Ma; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers