Littelfuse, Inc. 20A 1000V Circuit Protection Fuse 0SPF020.HXR

Description
Fuse Midget Fast Acting 20A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF020.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF020.HXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 20A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF020.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF020.HXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 1000V Circuit Protection Fuse
155-0SPF020.HXR
20A 1000V Circuit Protection Fuse 155-0SPF020.HXR
Fuse Midget Fast Acting 20A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF020.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF020.HXR can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 20A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF020.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF020.HXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5909-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5909-ND
Electrical, Specialty Fuses F5909-ND
20A AC 1kV DC Fuse Cartridge Through Hole

20A AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Solar Photovoltaic Fuse; Product Range Littelfuse - 75R5358 - Newark, An Avnet Company
Chicago, IL, United States
Solar Photovoltaic Fuse; Product Range Littelfuse
75R5358
Solar Photovoltaic Fuse; Product Range Littelfuse 75R5358
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:20A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:20A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-0SPF020.HXR F5909-ND 75R5358
Product Name 20A 1000V Circuit Protection Fuse Electrical, Specialty Fuses Solar Photovoltaic Fuse; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 1000 volts 1000 volts
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers