Littelfuse, Inc. Electrical, Specialty Fuses 0SPF008.T

Description
8A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
8A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F3513-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F3513-ND
Electrical, Specialty Fuses F3513-ND
8A AC 1kV DC Fuse Cartridge Holder

8A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
8A 1000V Circuit Protection Fuse
155-0SPF008.T
8A 1000V Circuit Protection Fuse 155-0SPF008.T
Fuse Midget Fast Acting 8A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF008.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 8A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF008.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 0SPF008.T - 736026-0SPF008.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 0SPF008.T
736026-0SPF008.T
Electrical, Specialty Fuses - 0SPF008.T 736026-0SPF008.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 736026-0SPF008.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - DC: 1kV Response Time: Fast Blow Approvals: CE, CSA, UL, VDE DC Cold Resistance: 0.0178 Ohms Applications: Solar (Photovoltaic) Categories: Circuit Protection Manufacturer Package: 5AG, 10mm x 38.1mm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 20kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 736026-0SPF008.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - DC: 1kV
Response Time: Fast Blow
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.0178 Ohms
Applications: Solar (Photovoltaic)
Categories: Circuit Protection
Manufacturer Package: 5AG, 10mm x 38.1mm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 20kA

Buy Now
Circuit Protection - Electrical, Specialty Fuses - 0SPF008.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SPF008.T
Circuit Protection - Electrical, Specialty Fuses 0SPF008.T
FUSE CARTRIDGE 8A 1KVDC 5AG

FUSE CARTRIDGE 8A 1KVDC 5AG

Supplier's Site
Fuse, 8A, 1Kv; Product Range Littelfuse - 72R6738 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 1Kv; Product Range Littelfuse
72R6738
Fuse, 8A, 1Kv; Product Range Littelfuse 72R6738
FUSE, 8A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:8A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 8A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:8A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3513-ND 155-0SPF008.T 736026-0SPF008.T 0SPF008.T 72R6738
Product Name Electrical, Specialty Fuses 8A 1000V Circuit Protection Fuse Electrical, Specialty Fuses - 0SPF008.T Circuit Protection - Electrical, Specialty Fuses Fuse, 8A, 1Kv; Product Range Littelfuse
Approvals / Standards UL; CSA; VDE RoHS RoHS
Rated Current 8 amps 8 amps 8 amps 8 amps 8 amps
Rated Breaking Capacity 20000 amps 20000 amps 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers