Littelfuse, Inc. 50A 480V Circuit Protection Fuse 0SLC050.T

Description
Fuse Class RK1 Slow Blow Acting 50A 480V Holder Cartridge 10.3 X 57.2mm CSA/QPL/UL Product overview: 0SLC050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 480V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC050.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK1 Slow Blow Acting 50A 480V Holder Cartridge 10.3 X 57.2mm CSA/QPL/UL Product overview: 0SLC050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 480V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC050.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50A 480V Circuit Protection Fuse
155-0SLC050.T
50A 480V Circuit Protection Fuse 155-0SLC050.T
Fuse Class RK1 Slow Blow Acting 50A 480V Holder Cartridge 10.3 X 57.2mm CSA/QPL/UL Product overview: 0SLC050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 480V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC050.T can be used for catalog matching and distributor lookup.

Fuse Class RK1 Slow Blow Acting 50A 480V Holder Cartridge 10.3 X 57.2mm CSA/QPL/UL Product overview: 0SLC050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 480V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC050.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0SLC050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC050.T-ND
Electrical, Specialty Fuses 5666-0SLC050.T-ND
50A 480V AC 170V DC Fuse Cartridge Holder

50A 480V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SLC050.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SLC050.T
Circuit Protection - Electrical, Specialty Fuses 0SLC050.T
FUSE CARTRIDGE 50A 480VAC/170VDC

FUSE CARTRIDGE 50A 480VAC/170VDC

Supplier's Site
Fuse, 50A, 480V, Medium Time Delay; Product Range Littelfuse - 03B639 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 480V, Medium Time Delay; Product Range Littelfuse
03B639
Fuse, 50A, 480V, Medium Time Delay; Product Range Littelfuse 03B639
FUSE, 50A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:50A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 57.2mm; Fuse Size Imperial:13/32" x 2-1/4" RoHS Compliant: Yes

FUSE, 50A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:50A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 57.2mm; Fuse Size Imperial:13/32" x 2-1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0SLC050.T 5666-0SLC050.T-ND 0SLC050.T 03B639
Product Name 50A 480V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 50A, 480V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers