Littelfuse, Inc. Fuse, 35A, 250V, One Time; Product Range Littelfuse 0NLN035.T

Description
FUSE, 35A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No
Description
FUSE, 35A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, 35A, 250V, One Time; Product Range Littelfuse - 02B9942 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 35A, 250V, One Time; Product Range Littelfuse
02B9942
Fuse, 35A, 250V, One Time; Product Range Littelfuse 02B9942
FUSE, 35A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

FUSE, 35A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN035.T
Circuit Protection - Electrical, Specialty Fuses 0NLN035.T
FUSE CARTRIDGE 35A 250VAC/VDC

FUSE CARTRIDGE 35A 250VAC/VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 02B9942 0NLN035.T
Product Name Fuse, 35A, 250V, One Time; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002311401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details