Fuse Slow Blow Acting 3.2A 300V Panel Mount In-Line 15.49 X 46.23mm CSA/UL Product overview: 0LMF03.2V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.2A, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0LMF03.2V can be used for catalog matching and distributor lookup.
3.2A 300V AC DC Fuse Cartridge Holder
POWER FUSE, TIME DELAY, 3.2A, 300VAC; Product Range:POWR-GARD LMF Series; Fuse Current:3.2A; Voltage Rating VAC:300V; Voltage Rating VDC:-; Fuse Size Metric:15.49mm x 46.23mm; Fuse Size Imperial:0.61" x 1.82" RoHS Compliant: Yes
FUSE CRTRDGE 3.2A 300VAC IN LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0LMF03.2V | F6244-ND | 02B8545 | 0LMF03.2V |
| Product Name | 3.2A 300V Circuit Protection Fuse | Electrical, Specialty Fuses | Power Fuse, Time Delay, 3.2A, 300Vac; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS |