TE Connectivity Street Lighting Fuse Boxes 265778-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 280, 270, 350 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 120, 95, 102, 98, 100, 110, 115, 116, 90, 104, 96 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas, China Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 4 x 6-16 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 280, 270, 350 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 120, 95, 102, 98, 100, 110, 115, 116, 90, 104, 96 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas, China Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 4 x 6-16 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 265778-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
265778-000
Street Lighting Fuse Boxes 265778-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 280, 270, 350 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 120, 95, 102, 98, 100, 110, 115, 116, 90, 104, 96 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas, China Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 4 x 6-16 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, , PEN
  • Wires per Cable (Max) : 4

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 260, 300, 280, 270, 350
  • Door Width (MM) : 80, 90, 85, 100
  • Pole Diameter (MM) : 120, 95, 102, 98, 100, 110, 115, 116, 90, 104, 96

Electrical Characteristics


  • Voltage Rating (V) : 500

Industry Standards


  • IP Rating : IP43

Operation/Application


  • Power Component Application Type : Inside Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas, China

Product Type Features


  • Cable Cross-Section Detail (MMSQ) : 2 x 4 x 6-16
  • Fuse Type : DII
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 265778-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 404124-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 351860-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details