Keystone Electronics Corp. Horizontal Fuse Entry Standard Auto Blade-THM 3558

Description
Part Number: 3558 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3558 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Fuse Entry Standard Auto Blade-THM - 3558 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Fuse Entry Standard Auto Blade-THM
3558
Horizontal Fuse Entry Standard Auto Blade-THM 3558
Part Number: 3558 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM

Part Number: 3558

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Nylon
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3558-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3558-ND
Fuseholders 36-3558-ND
Fuse Holder 20A 1 Circuit Blade Through Hole

Fuse Holder 20A 1 Circuit Blade Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1380776-3558 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1380776-3558
Circuit Protection - Fuseholders 1380776-3558
Win Source Part Number: 1380776-3558 Category: Circuit Protection>Fuseholde rs Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Number of Circuits: 1 Orientation: Vertical Standard Package: 1 pcs Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 20 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380776-3558
Category: Circuit Protection>Fuseholders
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Orientation: Vertical
Standard Package: 1 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3558 36-3558-ND 1380776-3558
Product Name Horizontal Fuse Entry Standard Auto Blade-THM Fuseholders Circuit Protection - Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-w/end stops - 3514 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers