Littelfuse, Inc. Electrical, Specialty Fuses 0KLK007.T

Description
7A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
7A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0KLK007.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0KLK007.T-ND
Electrical, Specialty Fuses 5666-0KLK007.T-ND
7A 600V AC 500V DC Fuse Cartridge Holder

7A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 7A, 600V, Fast Acting; Product Range Littelfuse - 88F1179 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 600V, Fast Acting; Product Range Littelfuse
88F1179
Fuse, 7A, 600V, Fast Acting; Product Range Littelfuse 88F1179
FUSE, 7A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:7A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 7A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:7A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0KLK007.T-ND 88F1179
Product Name Electrical, Specialty Fuses Fuse, 7A, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110386 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers