FUSE CARTRIDGE 6A 600VAC/500VDC Product overview: 0KLK006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK006.T can be used for catalog matching and distributor lookup.
Littelfuse 0KLK006.T Cartridge Fuse
Littelfuse 0KLK006.T Cartridge Fuse
6A 600V AC 500V DC Fuse Cartridge Holder
FUSE CARTRIDGE 6A 600VAC/500VDC
FUSE, 6A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:6A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
MIDGET FUSE, FAST ACTING, 6A, 600VAC; Product Range:POWR-GARD KLK Series; Fuse Current:6A; Voltage Rating VAC:600V; Voltage Rating V DC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0KLK006.T | 7383129 | 7383129P | 5666-0KLK006.T-ND | 0KLK006.T | 18M9130 | 51AC2309 |
| Product Name | 6A Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 6A, 600V, Fast Acting; Product Range Littelfuse | Midget Fuse, Fast Acting, 6A, 600Vac; Product Range Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 500 volts | 600 volts | 600 volts | 600 volts | |||
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |
| Fuse Material | Melamine | Melamine |