Littelfuse, Inc. Electrical, Specialty Fuses 0KLK.100T

Description
100mA 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100mA 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5091-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5091-ND
Electrical, Specialty Fuses F5091-ND
100mA 600V AC 500V DC Fuse Cartridge Holder

100mA 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 100Ma, 600V, Fast Acting; Product Range Littelfuse - 81F2137 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 100Ma, 600V, Fast Acting; Product Range Littelfuse
81F2137
Fuse, 100Ma, 600V, Fast Acting; Product Range Littelfuse 81F2137
FUSE, 100mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:100mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

FUSE, 100mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:100mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0KLK.100T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0KLK.100T
Circuit Protection - Electrical, Specialty Fuses 0KLK.100T
FUSE CRTRDGE 100MA 600VAC/500VDC

FUSE CRTRDGE 100MA 600VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F5091-ND 81F2137 0KLK.100T
Product Name Electrical, Specialty Fuses Fuse, 100Ma, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002630007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers