Littelfuse, Inc. Electrical, Specialty Fuses 0JTD080.VXID

Description
80A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
80A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD080.VXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD080.VXID-ND
Electrical, Specialty Fuses 5666-0JTD080.VXID-ND
80A 600V AC 300V DC Fuse Cartridge Holder

80A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-0JTD080.VXID
Circuit Protection Fuse 155-0JTD080.VXID
LITTELFUSE 0JTD080.VXID Product overview: 0JTD080.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD080.VXID can be used for catalog matching and distributor lookup.

LITTELFUSE 0JTD080.VXID Product overview: 0JTD080.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD080.VXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 80A, 600V, Time Delay; Product Range Littelfuse - 26H3506 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 80A, 600V, Time Delay; Product Range Littelfuse
26H3506
Fuse, 80A, 600V, Time Delay; Product Range Littelfuse 26H3506
FUSE, 80A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.6mm x 117.5mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time DelayRoHS Compliant: No

FUSE, 80A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.6mm x 117.5mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time DelayRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0JTD080.VXID-ND 155-0JTD080.VXID 26H3506
Product Name Electrical, Specialty Fuses Circuit Protection Fuse Fuse, 80A, 600V, Time Delay; Product Range Littelfuse
Fuse Type Blade
Approvals / Standards UL; CSA RoHS
Features Indicating Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details