Littelfuse, Inc. MEGA® HP 70V Automotive Bolt-Down 56mm Fuse 0898080.U-1M6

Description
This 80 A MEGA® 70V High Performance SF56 automotive fuses offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Red bar indicates 80 A rating Tin-plated copper alloy terminals >1 MΩ open state resistances Complies with ISO 20934 – Type SF56
Datasheet
Description
This 80 A MEGA® 70V High Performance SF56 automotive fuses offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Red bar indicates 80 A rating Tin-plated copper alloy terminals >1 MΩ open state resistances Complies with ISO 20934 – Type SF56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse - 0898080.U-1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse
0898080.U-1M6
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse 0898080.U-1M6
This 80 A MEGA® 70V High Performance SF56 automotive fuses offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Red bar indicates 80 A rating Tin-plated copper alloy terminals >1 MΩ open state resistances Complies with ISO 20934 – Type SF56

This 80 A MEGA® 70V High Performance SF56 automotive fuses offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Red bar indicates 80 A rating Tin-plated copper alloy terminals >1 MΩ open state resistances Complies with ISO 20934 – Type SF56

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0898080.U-1M6
Product Name MEGA® HP 70V Automotive Bolt-Down 56mm Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Auto Fuses - VF-F6 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers