SMD Fuse 1A 350V -40°C to 85°C Plastic T/R Product overview: 0885001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0885001.DR can be used for catalog matching and distributor lookup.
1A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Category: Circuit Protection- Fuses
Series: NANO²® 885
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 1 A
Voltage Rating - DC: 500 V
Package / Case: 2-SMD, Square End Block
FUSE BOARD MOUNT 1A 500VDC 2SMD
FUSE, AEC-Q200, 1A, 500VDC, 0402; Fuse Current:1A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 1A, 500VDC, 0402; Fuse Current:1A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0885001.DR | F10985DKR-ND | 0885001.DR | 70AC6345 | |
| Product Name | SMD 1A 350V Circuit Protection Fuse | Fuses | Circuit Protection- Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, 1A, 500Vdc, 0402; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |