Win Source Part Number: 1361417-0877002.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 877
Package: Bulk
Product Status: Active
Package / Case: Cartridge, Non-Standard (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 24.6
Approval Agency: cULus, VDE
DC Cold Resistance: 0.035 Ohms
2A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Fuse Subminiature Slow Blow Acting 2A 250V Axial 3.6 X 10mm Ceramic Bulk VDE Product overview: 0877002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0877002.MXEP can be used for catalog matching and distributor lookup.
FUSE CERAMIC 2A 250VAC AXIAL
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:877 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361417-0877002.MXEP | F3297-ND | 139-0877002.MXEP | 0877002.MXEP | 06R1585 |
| Product Name | Circuit Protection - Fuses | Fuses | 2A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |