Littelfuse, Inc. Fuses 087501.5MXEP

Description
1.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
1.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3290-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

1.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 087501.5MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
087501.5MXEP
Circuit Protection - Fuses 087501.5MXEP
FUSE CERAMIC 1.5A 250VAC AXIAL

FUSE CERAMIC 1.5A 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse - 01P9507 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
01P9507
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse 01P9507
CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3290-ND 087501.5MXEP 01P9507
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers