Littelfuse, Inc. Compact 3.6 x 10 mm Single Pigtail Fuse 0875007.

Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet
Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3.6 x 10 mm Single Pigtail Fuse - 0875007. - Littelfuse, Inc.
Rosemont, IL, United States
Compact 3.6 x 10 mm Single Pigtail Fuse
0875007.
Compact 3.6 x 10 mm Single Pigtail Fuse 0875007.
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0875007.
Product Name Compact 3.6 x 10 mm Single Pigtail Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002610009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details