1A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Fuse Slow Blow Acting 1A 250V Axial 3.6 X 10mm Ceramic T/R cULus Product overview: 0875001.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875001.MRET1P can be used for catalog matching and distributor lookup.
FUSE CERAMIC 1A 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-0875001.MRET1PTR-ND | 139-0875001.MRET1P | 0875001.MRET1P |
| Product Name | Fuses | 1A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |