Fuse Slow Blow Acting 0.5A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875.500MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875.500MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904758-0875.500MXEP
Series: 875
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Package: Cartridge, Non-Standard (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0875.500EP, F3286, 0875500MXEP
500mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 500MA 250VAC AXIAL
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0875.500MXEP | 904758-0875.500MXEP | F3286-ND | 0875.500MXEP | 01P9491 |
| Product Name | 0.5A 250V Circuit Protection Fuse | Fuses - 0875.500MXEP | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | AXIAL | Through Hole | Through Hole | Solderable (with leads) | |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |