Littelfuse, Inc. Fuses 0875.300MXEP

Description
300mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
300mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3284-ND - DigiKey
Thief River Falls, MN, United States
300mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

300mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0875.300MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0875.300MXEP
Circuit Protection - Fuses 0875.300MXEP
FUSE CERAMIC 300MA 250VAC AXIAL

FUSE CERAMIC 300MA 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse - 01P9487 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
01P9487
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse 01P9487
CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3284-ND 0875.300MXEP 01P9487
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details