Littelfuse, Inc. Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse 0835004.MXEP

Description
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK
Description
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

Suppliers

Company
Product
Description
Supplier Links
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse - 80AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse
80AH2865
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse 80AH2865
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0835004.MXEP
Circuit Protection - Fuses 0835004.MXEP
FUSE AUTOMOTIVE 6.3A 250VDC 5X20

FUSE AUTOMOTIVE 6.3A 250VDC 5X20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 80AH2865 0835004.MXEP
Product Name Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse Circuit Protection - Fuses
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers