Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating temperature from -40°C to 125°C Pb-free, RoHS compliant and Halogen-free
823A SERIES AEC-Q200 HIGH VOLTAG
823A SERIES AEC-Q200 HIGH VOLTAG
823A SERIES AEC-Q200 HIGH VOLTAG
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0823001.MRA | 18-0823001.MRACT-ND |
| Product Name | 5 x 20 size 1000Vdc SMD Fuse | Electrical, Specialty Fuses |
| Fuse Material | Epoxy Substrate |