Littelfuse, Inc. Fuses 0806030.WR

Description
FUSE BOARD MOUNT 30A 36VDC 2SMD
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 30A 36VDC 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0806030.WRDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 30A 36VDC 2SMD

FUSE BOARD MOUNT 30A 36VDC 2SMD

Buy Now Datasheet
Fuses - 18-0806030.WRTR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 30A 36VDC 2SMD

FUSE BOARD MOUNT 30A 36VDC 2SMD

Buy Now Datasheet
Fuses - 18-0806030.WRCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 30A 36VDC 2SMD

FUSE BOARD MOUNT 30A 36VDC 2SMD

Buy Now Datasheet
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse - 57AK7259 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse
57AK7259
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse 57AK7259
SMD FUSE, FAST ACT, 30A, 36VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACT, 30A, 36VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse - 27AK3639 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse
27AK3639
Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse 27AK3639
SMD FUSE, FAST ACT, 30A, 36VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACT, 30A, 36VDC; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 18-0806030.WRDKR-ND 57AK7259
Product Name Fuses Smd Fuse, Fast Act, 30A, 36Vdc; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002313601 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details