Littelfuse, Inc. Circuit Protection Fuse 0805L200SLTHYR

Description
PTC Resettable Fuse Product overview: 0805L200SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L200SLTHYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: 0805L200SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L200SLTHYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-0805L200SLTHYR
Circuit Protection Fuse 150-0805L200SLTHYR
PTC Resettable Fuse Product overview: 0805L200SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L200SLTHYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 0805L200SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L200SLTHYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0805L200SLTHYR - 853415-0805L200SLTHYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L200SLTHYR
853415-0805L200SLTHYR
PTC Resettable Fuses - 0805L200SLTHYR 853415-0805L200SLTHYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853415-0805L200SLTHY R Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 2 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F5780CT, F5780TR, F5780DKR, 0805L200SL

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853415-0805L200SLTHYR
Series: POLY-FUSE®, LoRho
Features: PTC Resettable Fuse 2 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: F5780CT, F5780TR, F5780DKR, 0805L200SL

Buy Now Datasheet
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse - 44W7453 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse
44W7453
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse 44W7453
FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse - 69W6442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse
69W6442
Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse 69W6442
FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0805L200SLTHYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L200SLTHYR
Circuit Protection - PTC Resettable Fuses 0805L200SLTHYR
PTC RESET FUSE 6V 2A 0805

PTC RESET FUSE 6V 2A 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-0805L200SLTHYR 853415-0805L200SLTHYR 44W7453 0805L200SLTHYR
Product Name Circuit Protection Fuse PTC Resettable Fuses - 0805L200SLTHYR Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details