SCHURTER Inc Fuseholders 3101.0045

Description
Fuse Holder 16A 500V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 500V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1160-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1160-ND
Fuseholders 486-1160-ND
Fuse Holder 16A 500V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 500V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holders - 384083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
384083
Fuse Holders 384083
Fuseholder 5x20mm PCB fingergrip FPG4

Fuseholder 5x20mm PCB fingergrip FPG4

Supplier's Site
Fuseholder; 250 V; 10 A; Thermoplastic;FPG4; PCB Mount; 42.8 mm L X 12.5 mm D - 70160242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 10 A; Thermoplastic;FPG4; PCB Mount; 42.8 mm L X 12.5 mm D
70160242
Fuseholder; 250 V; 10 A; Thermoplastic;FPG4; PCB Mount; 42.8 mm L X 12.5 mm D 70160242
PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 84K0266 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
84K0266
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 84K0266
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG4 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG4 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 486-1160-ND 384083 70160242 84K0266
Product Name Fuseholders Fuse Holders Fuseholder; 250 V; 10 A; Thermoplastic;FPG4; PCB Mount; 42.8 mm L X 12.5 mm D Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Rated Operating Voltage 500 volts 250 volts 250 volts
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
1 Pole 600V 30 A Fuse Block - 1491-N161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0578-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details