Littelfuse, Inc. 3AB 600VDC High Power Cartridge Fuse 0506015.

Description
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm
Datasheet
Description
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB 600VDC High Power Cartridge Fuse - 0506015. - Littelfuse, Inc.
Rosemont, IL, United States
3AB 600VDC High Power Cartridge Fuse
0506015.
3AB 600VDC High Power Cartridge Fuse 0506015.
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm

A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0506015.
Product Name 3AB 600VDC High Power Cartridge Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002631007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details