Wickmann 0505015.MXP Cartridge Fuse
"15A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 15A 500VAC/VDC 3AB Product overview: 0505015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505015.MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 809126-0505015.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
FUSE CERM 15A 500VAC 500VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 15A, 500V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740749 | F3256-ND | 139-0505015.MXP | 809126-0505015.MXP | 0505015.MXP | 01P9414 |
| Product Name | Cartridge Fuses | Fuses | 15A Circuit Protection Fuse | Fuses - 0505015.MXP | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 15A, 500V; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; CeramicRoHS Compliant: Yes | ||||
| Approvals / Standards | RoHS; UL | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 500 volts | 500 volts | 500 volts | 500 volts |