Littelfuse, Inc. Circuit Protection - Fuses 0498100.MXM6

Description
Win Source Part Number: 1361547-0498100.MXM6 Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 51300 Approval Agency: UL DC Cold Resistance: 0.457 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361547-0498100.MXM6 Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 51300 Approval Agency: UL DC Cold Resistance: 0.457 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361547-0498100.MXM6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361547-0498100.MXM6
Circuit Protection - Fuses 1361547-0498100.MXM6
Win Source Part Number: 1361547-0498100.MXM6 Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 51300 Approval Agency: UL DC Cold Resistance: 0.457 Ohms

Win Source Part Number: 1361547-0498100.MXM6
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 51300
Approval Agency: UL
DC Cold Resistance: 0.457 Ohms

Buy Now Datasheet
Fuses - 0498100.MXM6-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0498100.MXM6
Circuit Protection Fuse 139-0498100.MXM6
High Current Fuses Product overview: 0498100.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXM6 can be used for catalog matching and distributor lookup.

High Current Fuses Product overview: 0498100.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0498100.MXM6
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361547-0498100.MXM6 0498100.MXM6-ND 139-0498100.MXM6 0498100.MXM6
Product Name Circuit Protection - Fuses Fuses Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details