TE Connectivity Street Lighting Fuse Boxes D56795-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 250, 280, 240, 270, 260, 350, 300 Door Width (MM) : 75, 100, 80, 85, 66, 90, 70 Pole Diameter (MM) : 75, 96, 104, 115, 90, 84, 100, 120, 110, 95, 102, 98, 116, 89, 70 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 250, 280, 240, 270, 260, 350, 300 Door Width (MM) : 75, 100, 80, 85, 66, 90, 70 Pole Diameter (MM) : 75, 96, 104, 115, 90, 84, 100, 120, 110, 95, 102, 98, 116, 89, 70 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
D56795-000
Street Lighting Fuse Boxes D56795-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 250, 280, 240, 270, 260, 350, 300 Door Width (MM) : 75, 100, 80, 85, 66, 90, 70 Pole Diameter (MM) : 75, 96, 104, 115, 90, 84, 100, 120, 110, 95, 102, 98, 116, 89, 70 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 10
  • Door Height (MM) : 250, 280, 240, 270, 260, 350, 300
  • Door Width (MM) : 75, 100, 80, 85, 66, 90, 70
  • Pole Diameter (MM) : 75, 96, 104, 115, 90, 84, 100, 120, 110, 95, 102, 98, 116, 89, 70

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : VDE 0660-505
  • IP Rating : IP43

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number D56795-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0602-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0584-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D30908-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details