Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.MX1M5

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498080.MX1M5 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498080.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498080.MX1M5-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498080.MX1M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498080.MX1M5
Circuit Protection - Fuses 0498080.MX1M5
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498080.MX1M5 0498080.MX1M5-ND 0498080.MX1M5
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers