Littelfuse, Inc. Circuit Protection - Fuses 0498050.MX1M6-CN

Description
Win Source Part Number: 1126612-0498050.MX1M 6-CN Category: Circuit Protection>Fuses Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0498050.MX1M6- CN,F8260
Request a Quote Datasheet
Description
Win Source Part Number: 1126612-0498050.MX1M 6-CN Category: Circuit Protection>Fuses Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0498050.MX1M6- CN,F8260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1126612-0498050.MX1M6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1126612-0498050.MX1M6-CN
Circuit Protection - Fuses 1126612-0498050.MX1M6-CN
Win Source Part Number: 1126612-0498050.MX1M 6-CN Category: Circuit Protection>Fuses Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0498050.MX1M6- CN,F8260

Win Source Part Number: 1126612-0498050.MX1M6-CN
Category: Circuit Protection>Fuses
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0498050.MX1M6-CN,F8260

Buy Now Datasheet
Singapore, Singapore
50A Circuit Protection Fuse
139-0498050.MX1M6-CN
50A Circuit Protection Fuse 139-0498050.MX1M6-CN
FUSE MIDI 32VDC M6 1-HOLE 50A Product overview: 0498050.MX1M6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MX1M6-CN can be used for catalog matching and distributor lookup.

FUSE MIDI 32VDC M6 1-HOLE 50A Product overview: 0498050.MX1M6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MX1M6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F8260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Circuit Protection - Fuses 0498050.MX1M6-CN
FUSE MIDI 32VDC M6 1-HOLE 50A

FUSE MIDI 32VDC M6 1-HOLE 50A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1126612-0498050.MX1M6-CN 139-0498050.MX1M6-CN F8260-ND 0498050.MX1M6-CN
Product Name Circuit Protection - Fuses 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Stud
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-2556-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details