Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498040.MX1M6

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498040.MX1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498040.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498040.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498040.MX1M6-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498040.MX1M6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498040.MX1M6
Circuit Protection - Fuses 0498040.MX1M6
FUSE AUTO 40A 32VDC AUTO LINK

FUSE AUTO 40A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498040.MX1M6 0498040.MX1M6-ND 0498040.MX1M6
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details