This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0496200.ZXV |
| Product Name | CablePro® Slo-Blo® 32V Automotive In-Line Fuse |
| Fuse Type | Automotive |