VICFUSE Surface Mount Fuses - VF461

Description
Approval Recognized Component for Canada and U.S. 0.05A~2A Interrupting Rating 0.05A~2A:60 amperes at 600VAC 100 amperes at 125VDC Material Body:Plastic UL 94 V-0 Ceramic-tube Cap:Silver or Gold plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote
Description
Approval Recognized Component for Canada and U.S. 0.05A~2A Interrupting Rating 0.05A~2A:60 amperes at 600VAC 100 amperes at 125VDC Material Body:Plastic UL 94 V-0 Ceramic-tube Cap:Silver or Gold plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - VF461 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - VF461
Surface Mount Fuses - VF461
Approval Recognized Component for Canada and U.S. 0.05A~2A Interrupting Rating 0.05A~2A:60 amperes at 600VAC 100 amperes at 125VDC Material Body:Plastic UL 94 V-0 Ceramic-tube Cap:Silver or Gold plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58

Approval

Recognized Component for Canada and U.S. 0.05A~2A

Interrupting Rating
0.05A~2A:60 amperes at 600VAC
100 amperes at 125VDC

Material

Body:Plastic UL 94 V-0 Ceramic-tube

Cap:Silver or Gold plated brass

Environmental Specification

Operating Temperature:â€"40°C to +85°C with proper derating

Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration)

Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days)

Moisture Sensitivity Level:J-STD-020, Level 1

Solderability:IEC 60068-2-58

Reistance to Soldering Heat:IEC 60068-2-58

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - VF461
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Surface Mount Fuses - VF485 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Semiconductor Protection FusesSurface Mount Fuses - 4SF-H -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 100 amps
View Details
Auto Fuses - VF-M2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details