Littelfuse, Inc. Automotive 40A 32V Circuit Protection Fuse 0495040.ZXA

Description
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.ZXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.ZXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-0495040.ZXA
Automotive 40A 32V Circuit Protection Fuse 139-0495040.ZXA
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.ZXA can be used for catalog matching and distributor lookup.

Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.ZXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11145-ND - DigiKey
Thief River Falls, MN, United States
40A 32V AC DC Fuse Automotive Holder Auto Link

40A 32V AC DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Littelfuse 0495040 JCASE Cartridge Style Fuse, 40A, 32VDC, Green - 46592 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0495040 JCASE Cartridge Style Fuse, 40A, 32VDC, Green
46592
Littelfuse 0495040 JCASE Cartridge Style Fuse, 40A, 32VDC, Green 46592
Littelfuse 0495040 JCASE® Cartridge Style Fuse Category: Cartridge Fuses Manufacturer: Littelfuse For use with low-profile JCASE® fuses or standard JCASE® fuses 8 Ga. GXL wire, 4" leads Standard thru-hole mounting JCASE® provides both increased time delay and low voltage drop to protect high-current circuits
  • Littelfuse 0495040 JCASE® Cartridge Style Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • For use with low-profile JCASE® fuses or standard JCASE® fuses
  • 8 Ga. GXL wire, 4" leads
  • Standard thru-hole mounting
  • JCASE® provides both increased time delay and low voltage drop to protect high-current circuits
Supplier's Site Datasheet
Fuses - 0495040.ZXA - 814072-0495040.ZXA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0495040.ZXA
814072-0495040.ZXA
Fuses - 0495040.ZXA 814072-0495040.ZXA
Manufacturer: Littelfuse Inc. Win Source Part Number: 814072-0495040.ZXA Packaging: Bulk Mounting Style: Holder Color: Green Fuse Type: Automotive Voltage Rating - AC: 32V Response Time: Slow Blow Melting I2t: 3650 Approvals: UR DC Cold Resistance: 1.3 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.555" L x 0.472" W x 1.063" H (14.10mm x 12.00mm x 27.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814072-0495040.ZXA
Packaging: Bulk
Mounting Style: Holder
Color: Green
Fuse Type: Automotive
Voltage Rating - AC: 32V
Response Time: Slow Blow
Melting I2t: 3650
Approvals: UR
DC Cold Resistance: 1.3 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.555" L x 0.472" W x 1.063" H (14.10mm x 12.00mm x 27.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Circuit Protection - Fuses 0495040.ZXA
FUSE AUTO 40A 32VAC AUTO LINK

FUSE AUTO 40A 32VAC AUTO LINK

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0495040.ZXA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0495040.ZXA
TVS/Fuse/Board Level Protection >> Automotive Fuses 0495040.ZXA
32V 1kA@32V 40A - Automotive Fuses ROHS

32V 1kA@32V 40A - Automotive Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0495040.ZXA F11145-ND 46592 814072-0495040.ZXA 0495040.ZXA 0495040.ZXA
Product Name Automotive 40A 32V Circuit Protection Fuse Fuses Littelfuse 0495040 JCASE Cartridge Style Fuse, 40A, 32VDC, Green Fuses - 0495040.ZXA Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details