Littelfuse, Inc. Automotive 20A 32V Circuit Protection Fuse 0495020.TXA

Description
Fuse 20A 32V Socket Cartridge 14.1 X 12 X 27mm Automotive Product overview: 0495020.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.TXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 20A 32V Socket Cartridge 14.1 X 12 X 27mm Automotive Product overview: 0495020.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.TXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-0495020.TXA
Automotive 20A 32V Circuit Protection Fuse 139-0495020.TXA
Fuse 20A 32V Socket Cartridge 14.1 X 12 X 27mm Automotive Product overview: 0495020.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.TXA can be used for catalog matching and distributor lookup.

Fuse 20A 32V Socket Cartridge 14.1 X 12 X 27mm Automotive Product overview: 0495020.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.TXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11141-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC DC Fuse Automotive Holder Auto Link

20A 32V AC DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0495020.TXA
Circuit Protection - Fuses 0495020.TXA
FUSE AUTO 20A 32VAC 1=1 FUSE

FUSE AUTO 20A 32VAC 1=1 FUSE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0495020.TXA F11141-ND 0495020.TXA
Product Name Automotive 20A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data