500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 500MA 32VAC/VDC Product overview: 0494.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494.500NR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 709088-0494.500NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0087
Approvals: CSA, UR
DC Cold Resistance: 0.187 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 50A
FUSE BRD MT 500MA 32VAC 32VDC
FUSE BOARD MOUNT 500MA 32VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11427CT-ND | 139-0494.500NR | 709088-0494.500NR | 0494.500NR | 461-0494.500NR |
| Product Name | Fuses | 500MA Circuit Protection Fuse | Fuses - 0494.500NR | Circuit Protection - Fuses | FUSE BOARD MOUNT 500MA 32VAC/VDC |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD | Surface Mount | ||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) |