VICFUSE Surface Mount Fuses - VF448

Description
Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse. No breaking or deformation is allowed. Two brass end caps: Made of brass of good conductivity.(Gold plating) ag Alloy: Fuse element. Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201 (10-55 Hz, 0.06 inch, total excursion) Salt Spray:MIL-STD-202G, Method 101, Test Condition B(48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec, at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)
Request a Quote
Description
Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse. No breaking or deformation is allowed. Two brass end caps: Made of brass of good conductivity.(Gold plating) ag Alloy: Fuse element. Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201 (10-55 Hz, 0.06 inch, total excursion) Salt Spray:MIL-STD-202G, Method 101, Test Condition B(48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec, at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - VF448 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - VF448
Surface Mount Fuses - VF448
Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse. No breaking or deformation is allowed. Two brass end caps: Made of brass of good conductivity.(Gold plating) ag Alloy: Fuse element. Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201 (10-55 Hz, 0.06 inch, total excursion) Salt Spray:MIL-STD-202G, Method 101, Test Condition B(48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec, at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)

Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse.
No breaking or deformation is allowed.
Two brass end caps: Made of brass of good conductivity.(Gold plating) ag Alloy: Fuse element. Environmental Specification Operating Temperature:-55°C to +125°C
Vibration:MIL-STD-202G, Method 201 (10-55 Hz, 0.06 inch, total excursion)
Salt Spray:MIL-STD-202G, Method 101, Test Condition B(48Hrs)
Insulation Resistance:MIL-STD-202G, Method 302, Test Condition A
Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec, at 260°C)
Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - VF448
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details