Littelfuse, Inc. Pcb Leaded Fuse; Fuse Current Littelfuse 0491005.MAT1

Description
PCB LEADED FUSE; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 491 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
PCB LEADED FUSE; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 491 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Leaded Fuse; Fuse Current Littelfuse - 98K4544 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Leaded Fuse; Fuse Current Littelfuse
98K4544
Pcb Leaded Fuse; Fuse Current Littelfuse 98K4544
PCB LEADED FUSE; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 491 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PCB LEADED FUSE; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 491 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 98K4544
Product Name Pcb Leaded Fuse; Fuse Current Littelfuse
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details