Littelfuse, Inc. Fuses 0487020.MXP

Description
20A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
20A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F8257-ND - DigiKey
Thief River Falls, MN, United States
20A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

20A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 20A, 420V; Blow Characteristic Littelfuse - 12AC5654 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 420V; Blow Characteristic Littelfuse
12AC5654
Cartridge Fuse, Fast Acting, 20A, 420V; Blow Characteristic Littelfuse 12AC5654
CARTRIDGE FUSE, FAST ACTING, 20A, 420V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 420V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0487020.MXP
Circuit Protection - Fuses 0487020.MXP
FUSE CERM 20A 420VAC 420VDC 5X20

FUSE CERM 20A 420VAC 420VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F8257-ND 12AC5654 0487020.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 20A, 420V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002635008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details