Manufacturer: Littelfuse Inc.
Win Source Part Number: 807661-04853.15DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 3.304
Approvals: CSA, UR
DC Cold Resistance: 0.0395 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 100A
3.15A 250V AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 600VDC SMT Fuse, 250VAC, 39.5mR Product overview: 04853.15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04853.15DR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.15A 250VAC 600VDC
FUSE, SMD, 3.15A, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series RoHS Compliant: Yes
FUSE, SMD, 3.15A, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 807661-04853.15DR | F5925CT-ND | 139-04853.15DR | 04853.15DR | 44W7417 |
| Product Name | Fuses - 04853.15DR | Fuses | 3.15A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 3.15A, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Mounting | SMD | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 600 volts | 250 volts | 600 volts | |
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps |