Littelfuse, Inc. 1206 size - Fast Acting Fuse 0483001A

Description
Littelfuse 483A Series AEC-Q200 qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The general design ensures excellent temperature stability and performance reliability. This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55 ºC to 125 ºC 100% Lead-free, Halogen-Free and RoHS compliant Meets Littelfuse’s automotive qualifications Very Small 1206 Footprint Fast Acting
Datasheet
Description
Littelfuse 483A Series AEC-Q200 qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The general design ensures excellent temperature stability and performance reliability. This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55 ºC to 125 ºC 100% Lead-free, Halogen-Free and RoHS compliant Meets Littelfuse’s automotive qualifications Very Small 1206 Footprint Fast Acting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size - Fast Acting Fuse - 0483001A - Littelfuse, Inc.
Rosemont, IL, United States
1206 size - Fast Acting Fuse
0483001A
1206 size - Fast Acting Fuse 0483001A
Littelfuse 483A Series AEC-Q200 qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The general design ensures excellent temperature stability and performance reliability. This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55 ºC to 125 ºC 100% Lead-free, Halogen-Free and RoHS compliant Meets Littelfuse’s automotive qualifications Very Small 1206 Footprint Fast Acting

Littelfuse 483A Series AEC-Q200 qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The general design ensures excellent temperature stability and performance reliability. This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55 ºC to 125 ºC 100% Lead-free, Halogen-Free and RoHS compliant Meets Littelfuse’s automotive qualifications Very Small 1206 Footprint Fast Acting

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0483001A
Product Name 1206 size - Fast Acting Fuse
Fuse Material Epoxy Substrate
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details