Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820005ZXBF

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820005ZXBF - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820005ZXBF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820005ZXBF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - 04820005ZXBF-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
04820005ZXBF-ND
Fuseholders 04820005ZXBF-ND
Fuse Holder 15A 125V 5 Circuit Blade Through Hole

Fuse Holder 15A 125V 5 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse - 12J3785 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
12J3785
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 12J3785
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:5Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:5Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820005ZXBF 04820005ZXBF-ND 12J3785
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AFS-522K -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Holder - 526594 - Radwell International
Specs
Normal Operating Current 10 amps
View Details
3 suppliers