Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXBF

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820001ZXBF - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820001ZXBF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXBF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - 04820001ZXBF-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
04820001ZXBF-ND
Fuseholders 04820001ZXBF-ND
Fuse Holder 15A 125V 1 Circuit Blade Through Hole

Fuse Holder 15A 125V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse - 78H0288 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
78H0288
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 78H0288
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820001ZXBF 04820001ZXBF-ND 78H0288
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2375259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080676 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse Blocks - VF-508B -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 879824 - Radwell International
Allen-Bradley / Rockwell Automation
View Details