SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, horizontal FAB

Description
Description Kinked or straight PCB-terminals Horizontal style Compact size
Request a Quote Datasheet
Description
Description Kinked or straight PCB-terminals Horizontal style Compact size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, horizontal - FAB - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, horizontal
FAB
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, horizontal FAB
Description Kinked or straight PCB-terminals Horizontal style Compact size

Description

  • Kinked or straight PCB-terminals
  • Horizontal style
  • Compact size
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FAB
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, horizontal
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 12 amps
Rated Operating Voltage 250 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter - 26AC5272 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, vertical, IEC 60335-1 - FPG4 Shock-Safe Fuseholder for 5 x 20 mm fuses - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Fuseholders - 0031.3751.01-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details