Littelfuse, Inc. Fuse, 1.25A, 125V, Fast Acting, 1206; Fuse Current Littelfuse 04701.25DR

Description
FUSE, 1.25A, 125V, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, 1.25A, 125V, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 1.25A, 125V, Fast Acting, 1206; Fuse Current Littelfuse - 48Y8086 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 125V, Fast Acting, 1206; Fuse Current Littelfuse
48Y8086
Fuse, 1.25A, 125V, Fast Acting, 1206; Fuse Current Littelfuse 48Y8086
FUSE, 1.25A, 125V, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 1.25A, 125V, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 48Y8086
Product Name Fuse, 1.25A, 125V, Fast Acting, 1206; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details