1A 63V Time Delay Fuse, 1206 SMD, 50A IR Product overview: 0468001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468001.NR can be used for catalog matching and distributor lookup.
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
50A SMD Fuse 1A 63V 1206 Fuses ROHS
FUSE, SMD, 1A, 1206, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 1A, 1206, TIME DELAY, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series RoHS Compliant: Yes
FUSE, SURFACE MOUNT, 1A, SLOW BLOW, 63 VAC, 63 VDC, 1206 (3216 METRIC), TH MARKING. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 1A 63VAC 63VDC 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0468001.NR | 7383276 | 7383276P | F2658TR-ND | 0468001.NR | 12J3745 | 28X4624 | 21606156 | 0468001.NR |
| Product Name | SMD 1A 63V 50A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 1A, 1206, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 1A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Material | Epoxy | Epoxy substrate | Epoxy Substrate | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | ||
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Features | Resettable | Resettable |