Littelfuse, Inc. SMD 1.75A 32V Circuit Protection Fuse 04671.75NR

Description
Fuse Chip Very Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 04671.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04671.75NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 04671.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04671.75NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 32V Circuit Protection Fuse
139-04671.75NR
SMD 1.75A 32V Circuit Protection Fuse 139-04671.75NR
Fuse Chip Very Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 04671.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04671.75NR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 04671.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04671.75NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1396TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1396CT-ND - DigiKey
Thief River Falls, MN, United States
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1396DKR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 12J3744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
12J3744
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 12J3744
Surface Mount Fuse, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Surface Mount Fuse, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 04671.75NR
FUSE BRD MT 1.75A 32VAC 32VDC

FUSE BRD MT 1.75A 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04671.75NR F1396TR-ND 12J3744 04671.75NR
Product Name SMD 1.75A 32V Circuit Protection Fuse Fuses Surface Mount Fuse, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1.75 amps 1.75 amps 1.75 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data