3A 32V VFA SMD Fuse 1206 Tape & Reel Product overview: 0466003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466003.NR can be used for catalog matching and distributor lookup.
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 3A, 1206, FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 3A, 1206, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD CapsRoHS Compliant: Yes
FUSE BRD MNT 3A 32VAC 32VDC 1206
ELECTRIC FUSE, VERY FAST BLOW, 3A, 32VAC, 32VDC, 50A (IR), SMD 1206, P MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466003.NR | 5413619 | 5413619P | F1458DKR-ND | 86H2954 | 28X4612 | 0466003.NR | 21606244 |
| Product Name | SMD 3A 32V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Smd, 3A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 3A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | ||||
| Fuse Material | Advanced high temperature substrate | Advanced High Temperature Substrate | ||||||
| Features | Resettable | Resettable | Fast Acting | Fast Acting |