200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fast-Acting Fuse, 200mA, 125VAC/VDC, 1206 SMD Product overview: 0466.200NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 200mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.200NR can be used for catalog matching and distributor lookup.
FUSE, SMD, 200mA, 1206, FAST ACTING; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes
FUSE, SMD, 200mA, 1206, FAST ACTING, FULL REEL; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
FUSE, 1206, V FAST ACTING, 200MA; Fuse Current:200mA; Product Range:466 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MT 200MA 125VAC/VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413681 | 5413681P | F1451TR-ND | 139-0466.200NR | 12J3722 | 94X3260 | 0466.200NR |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 200mA Circuit Protection Fuse | Fuse, Smd, 200Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, 1206, V Fast Acting, 200Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Advanced high temperature substrate | Advanced High Temperature Substrate | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |